STMicroelectronics RF and Wireless - RF Transceiver ICs STM32WB55VGQ7

Description
CONTROLLER / PROCESSOR
Description
CONTROLLER / PROCESSOR
Datasheet Summary
Powered by GS/AI

The STM32WB55VGQ7 is a multiprotocol wireless 32-bit microcontroller unit (MCU) based on the Arm Cortex-M4 architecture, featuring Bluetooth 5.3 and IEEE 802.15.4 radio capabilities. It operates in the 2.4 GHz frequency range and supports various protocols including Thread and Zigbee 3.0. The device offers a programmable output power of up to +6 dBm and has a high RX sensitivity of -96 dBm for Bluetooth Low Energy and -100 dBm for 802.15.4. This MCU is designed for ultra-low power consumption, with a supply voltage range of 1.71 to 3.6 V and multiple low-power modes, including a shutdown mode consuming only 13 nA. It features a maximum clock frequency of 64 MHz, with performance benchmarks of 80 DMIPS and 219.48 CoreMark. The STM32WB55VGQ7 includes up to 1 MB of flash memory and 256 KB of SRAM, along with rich analog peripherals such as a 12-bit ADC and multiple communication interfaces. The device is suitable for applications requiring compliance with various radio frequency regulations and includes integrated security features such as hardware encryption and secure firmware installation. It is packaged in a 129-ball UFBGA format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The STM32WB55VGQ7 is a multiprotocol wireless 32-bit microcontroller unit (MCU) based on the Arm Cortex-M4 architecture, featuring Bluetooth 5.3 and IEEE 802.15.4 radio capabilities. It operates in the 2.4 GHz frequency range and supports various protocols including Thread and Zigbee 3.0. The device offers a programmable output power of up to +6 dBm and has a high RX sensitivity of -96 dBm for Bluetooth Low Energy and -100 dBm for 802.15.4. This MCU is designed for ultra-low power consumption, with a supply voltage range of 1.71 to 3.6 V and multiple low-power modes, including a shutdown mode consuming only 13 nA. It features a maximum clock frequency of 64 MHz, with performance benchmarks of 80 DMIPS and 219.48 CoreMark. The STM32WB55VGQ7 includes up to 1 MB of flash memory and 256 KB of SRAM, along with rich analog peripherals such as a 12-bit ADC and multiple communication interfaces. The device is suitable for applications requiring compliance with various radio frequency regulations and includes integrated security features such as hardware encryption and secure firmware installation. It is packaged in a 129-ball UFBGA format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB55VGQ7
RF and Wireless - RF Transceiver ICs STM32WB55VGQ7
CONTROLLER / PROCESSOR

CONTROLLER / PROCESSOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number STM32WB55VGQ7
Product Name RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2480 MHz
Data Rate 2000 kbps
Sensitivity -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details