STM32WB55VEQ6,STM32 Wireless MCUs
STM32WB55VEQ6,STM32 Wireless MCUs
Ultra-low-power dual core Arm Cortex-M4 MCU 64 MHz, Cortex-M0+ 32MHz with 512 Kbyte of Flash memory, Bluetooth LE 5.2, 802.15.4, Zigbee, Thread, USB, LCD, AES-256 Product overview: STM32WB55VEQ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, Dual, 64 MHz, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Dual, 64 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WB55VEQ6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLSH 129UFBGA
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.405GHz ~ 2.48GHz 129-UFBGA
IC MCU 32BIT 512KB FLSH 129UFBGA
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2131700 | 879-STM32WB55VEQ6 | STM32WB55VEQ6 | STM32WB55VEQ6 | STM32WB55VEQ6 |
| Product Name | Microcontrollers | Low-Power ARM Cortex-M Dual 64 MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32-Bit | |||
| ROM Type | Flash | ||||
| Package Type | BGA; Other; Ufbga | BGA; Other; 129-UFBGA | Other; 129-UFBGA | ||
| Pin Count | 129 |