STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WB55CGU6TR

Description
Win Source Part Number: 1235735-STM32WB55CGU 6TR Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WB Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 30 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WB55CGU6TRD KR,STM32WB55CGU6TR,4 97-STM32WB55CGU6TRCT ,497-STM32WB55CGU6TR Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1235735-STM32WB55CGU 6TR Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WB Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 30 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WB55CGU6TRD KR,STM32WB55CGU6TR,4 97-STM32WB55CGU6TRCT ,497-STM32WB55CGU6TR Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235735-STM32WB55CGU6TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235735-STM32WB55CGU6TR
RF/IF and RFID - RF Transceiver ICs 1235735-STM32WB55CGU6TR
Win Source Part Number: 1235735-STM32WB55CGU 6TR Category: RF/IF and RFID>RF Transceiver ICs Series: STM32WB Type: TxRx + MCU Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.2, Thread, Zigbee® Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 4.5mA ~ 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, SPI, UART, USART, USB GPIO: 30 Current - Transmitting: 5.2mA ~ 12.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WB55CGU6TRD KR,STM32WB55CGU6TR,4 97-STM32WB55CGU6TRCT ,497-STM32WB55CGU6TR Base Product Number: STM32

Win Source Part Number: 1235735-STM32WB55CGU6TR
Category: RF/IF and RFID>RF Transceiver ICs
Series: STM32WB
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.405GHz ~ 2.48GHz
Protocol: Bluetooth v5.2, Thread, Zigbee®
Memory Size: 1MB Flash, 256kB SRAM
Power - Output: 6dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.5mA ~ 7.9mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: GFSK
Serial Interfaces: ADC, I²C, SPI, UART, USART, USB
GPIO: 30
Current - Transmitting: 5.2mA ~ 12.7mA
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32WB55CGU6TRDKR,STM32WB55CGU6TR,497-STM32WB55CGU6TRCT,497-STM32WB55CGU6TR
Base Product Number: STM32

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB55CGU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB55CGU6TR
RF and Wireless - RF Transceiver ICs STM32WB55CGU6TR
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235735-STM32WB55CGU6TR STM32WB55CGU6TR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2405 to 2480 MHz 2405 to 2480 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details