STMicroelectronics RF Transceiver ICs - STM32WB55CGU6 STM32WB55CGU6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 810862-STM32WB55CGU6 Type: TxRx + MCU Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Current - Receiving: 3.8mA ~ 7mA RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 30 Current - Transmitting: 8.1mA ~ 13.1mA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-UFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V Part Number Series: STM32WB55
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 810862-STM32WB55CGU6 Type: TxRx + MCU Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Current - Receiving: 3.8mA ~ 7mA RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 30 Current - Transmitting: 8.1mA ~ 13.1mA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-UFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V Part Number Series: STM32WB55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STM32WB55CGU6 - 810862-STM32WB55CGU6 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - STM32WB55CGU6
810862-STM32WB55CGU6
RF Transceiver ICs - STM32WB55CGU6 810862-STM32WB55CGU6
Manufacturer: STMicroelectronics Win Source Part Number: 810862-STM32WB55CGU6 Type: TxRx + MCU Frequency: 2.405GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Memory Size: 1MB Flash, 256kB SRAM Power - Output: 6dBm Sensitivity: -100dBm Current - Receiving: 3.8mA ~ 7mA RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 30 Current - Transmitting: 8.1mA ~ 13.1mA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-UFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V Part Number Series: STM32WB55

Manufacturer: STMicroelectronics
Win Source Part Number: 810862-STM32WB55CGU6
Type: TxRx + MCU
Frequency: 2.405GHz ~ 2.48GHz
Protocol: Bluetooth v5.0
Memory Size: 1MB Flash, 256kB SRAM
Power - Output: 6dBm
Sensitivity: -100dBm
Current - Receiving: 3.8mA ~ 7mA
RF Family/Standard: 802.15.4, Bluetooth
Serial Interfaces: I2C, SPI, UART, USART, USB
GPIO: 30
Current - Transmitting: 8.1mA ~ 13.1mA
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-UFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V
Part Number Series: STM32WB55

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 810862-STM32WB55CGU6
Product Name RF Transceiver ICs - STM32WB55CGU6
RFID Product Transceiver
Interface USB; I2C, SPI, UART, USART, USB
Frequency 2.41E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details