STMicroelectronics RF/IF and RFID - RF Transceiver ICs STM32WB50CGU5

Description
Win Source Part Number: 1235742-STM32WB50CGU 5 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 250 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0, Thread, Zigbee® Memory Size: 1MB Flash, 128kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: I²C, SPI, UART, USART GPIO: 30 Current - Transmitting: 8.8mA ~ 12mA Voltage - Supply: 2V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WB50CGU5 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1235742-STM32WB50CGU 5 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 250 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0, Thread, Zigbee® Memory Size: 1MB Flash, 128kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: I²C, SPI, UART, USART GPIO: 30 Current - Transmitting: 8.8mA ~ 12mA Voltage - Supply: 2V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WB50CGU5 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235742-STM32WB50CGU5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235742-STM32WB50CGU5
RF/IF and RFID - RF Transceiver ICs 1235742-STM32WB50CGU5
Win Source Part Number: 1235742-STM32WB50CGU 5 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 250 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0, Thread, Zigbee® Memory Size: 1MB Flash, 128kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 7.9mA RF Family/Standard: 802.15.4, Bluetooth Modulation: GFSK Serial Interfaces: I²C, SPI, UART, USART GPIO: 30 Current - Transmitting: 8.8mA ~ 12mA Voltage - Supply: 2V ~ 3.6V Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -10°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32WB50CGU5 Base Product Number: STM32

Win Source Part Number: 1235742-STM32WB50CGU5
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v5.0, Thread, Zigbee®
Memory Size: 1MB Flash, 128kB SRAM
Power - Output: 4dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 7.9mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: GFSK
Serial Interfaces: I²C, SPI, UART, USART
GPIO: 30
Current - Transmitting: 8.8mA ~ 12mA
Voltage - Supply: 2V ~ 3.6V
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -10°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32WB50CGU5
Base Product Number: STM32

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB50CGU5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB50CGU5
RF and Wireless - RF Transceiver ICs STM32WB50CGU5
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235742-STM32WB50CGU5 STM32WB50CGU5
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -10.0 to 85.0 C (14.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details