STMicroelectronics RF and Wireless - RF Transceiver ICs STM32WB35CCU7A

Description
Win Source Part Number: 1373298-STM32WB35CCU 7A Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WB Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.71V ~ 3.6V Memory Size: 256kB Flash, 256kB SRAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.3, Thread, Zigbee® Power - Output: 6dBm Sensitivity: -100dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART Current - Receiving: 4.5mA ~ 9.2mA Current - Transmitting: 4.5mA ~ 12.7mA Data Rate (Max): 2Mbps GPIO: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1373298-STM32WB35CCU 7A Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WB Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.71V ~ 3.6V Memory Size: 256kB Flash, 256kB SRAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.3, Thread, Zigbee® Power - Output: 6dBm Sensitivity: -100dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART Current - Receiving: 4.5mA ~ 9.2mA Current - Transmitting: 4.5mA ~ 12.7mA Data Rate (Max): 2Mbps GPIO: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373298-STM32WB35CCU7A - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373298-STM32WB35CCU7A
RF and Wireless - RF Transceiver ICs 1373298-STM32WB35CCU7A
Win Source Part Number: 1373298-STM32WB35CCU 7A Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WB Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.71V ~ 3.6V Memory Size: 256kB Flash, 256kB SRAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.3, Thread, Zigbee® Power - Output: 6dBm Sensitivity: -100dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART Current - Receiving: 4.5mA ~ 9.2mA Current - Transmitting: 4.5mA ~ 12.7mA Data Rate (Max): 2Mbps GPIO: 30

Win Source Part Number: 1373298-STM32WB35CCU7A
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32WB
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Base Product Number: STM32
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.71V ~ 3.6V
Memory Size: 256kB Flash, 256kB SRAM
RF Family/Standard: 802.15.4, Bluetooth
Protocol: Bluetooth v5.3, Thread, Zigbee®
Power - Output: 6dBm
Sensitivity: -100dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
Current - Receiving: 4.5mA ~ 9.2mA
Current - Transmitting: 4.5mA ~ 12.7mA
Data Rate (Max): 2Mbps
GPIO: 30

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB35CCU7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WB35CCU7A
RF and Wireless - RF Transceiver ICs STM32WB35CCU7A
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1373298-STM32WB35CCU7A STM32WB35CCU7A
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 48-UFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details