STMicroelectronics RF and Wireless -RF Transceiver ICs STM32WB1MMCH6TR

Description
Manufacturer: STMicroelectronics Category: RF and Wireless -RF Transceiver ICs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.3 Frequency: 2.4GHz Data Rate (Max): 32Mbps Power - Output: 5.5dBm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Category: RF and Wireless -RF Transceiver ICs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.3 Frequency: 2.4GHz Data Rate (Max): 32Mbps Power - Output: 5.5dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Transceiver ICs
RF and Wireless -RF Transceiver ICs
Manufacturer: STMicroelectronics Category: RF and Wireless -RF Transceiver ICs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: TxRx + MCU RF Family/Standard: Bluetooth Protocol: Bluetooth v5.3 Frequency: 2.4GHz Data Rate (Max): 32Mbps Power - Output: 5.5dBm

Manufacturer: STMicroelectronics
Category: RF and Wireless -RF Transceiver ICs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: TxRx + MCU
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.3
Frequency: 2.4GHz
Data Rate (Max): 32Mbps
Power - Output: 5.5dBm

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WB1MMCH6TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
STM32WB1MMCH6TR
RF and Wireless - RF Transceiver ICs STM32WB1MMCH6TR
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number STM32WB1MMCH6TR
Product Name RF and Wireless -RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Output Power 5.5 dBm 5.5 dBm
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details