STMicroelectronics, Inc. RF Transceiver ICs STM32WB15CCU6E

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB15CCU6E-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB15CCU6E-ND
RF Transceiver ICs 497-STM32WB15CCU6E-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB15CCU6E-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details