The STM32WB15CCU6 is a multiprotocol wireless 32-bit microcontroller featuring an Arm Cortex-M4 core with a floating-point unit (FPU) and a Bluetooth 5.3 radio solution. It operates in the 2.4 GHz frequency range and supports Bluetooth Low Energy with a receive sensitivity of -95.5 dBm at 1 Mbps. The device allows programmable output power up to +5.5 dBm in 1 dB steps and includes an integrated balun to minimize bill of materials (BOM) costs. This microcontroller is designed for ultra-low-power applications, with a supply voltage range of 1.71 to 3.6 V and various low-power modes, including a shutdown mode consuming only 12 nA. In active mode, it consumes 33 µA per MHz when both the RF and switched-mode power supply (SMPS) are active. The STM32WB15CCU6 features 320 KB of flash memory and 48 KB of SRAM, with additional hardware support for real-time operations and a rich set of peripherals, including a 12-bit ADC and multiple communication interfaces. The device is suitable for applications requiring compliance with various radio frequency regulations, including ETSI and FCC standards. It also includes security features such as hardware encryption and a true random number generator, making it a robust choice for secure wireless communication projects.
Win Source Part Number: 1353589-STM32WB15CCU
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 55 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.6V
Memory Size: 320kB Flash, 48kB SRAM
RF Family/Standard: Bluetooth
Protocol: Bluetooth v5.2
Modulation: GFSK
Power - Output: 5.5dBm
Sensitivity: -95.5dBm
Serial Interfaces: ADC, I²C, SPI, UART, USART
Current - Receiving: 4.5mA ~ 7.7mA
Current - Transmitting: 5.2mA ~ 12.5mA
Data Rate (Max): 2Mbps
GPIO: 30
ULTRA-LOW-POWER DUAL CORE ARM CO
2Mbps Bluetooth 2.4GHz ADC,I2C,SPI,UART,USA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1353589-STM32WB15CCU6 | STM32WB15CCU6 | STM32WB15CCU6 |
| Product Name | RF and Wireless - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs | Radio Frequency Chip/Antenna >> RF Transceiver ICs |
| Package Type | 48-UFQFN Exposed Pad | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -95.5 dBm | -95.5 dBm | |
| Output Power | 5.5 dBm | 5.5 dBm |