STMicroelectronics, Inc. RF Transceiver ICs STM32WB15CCU6

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB15CCU6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB15CCU6-ND
RF Transceiver ICs 497-STM32WB15CCU6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - STM32WB15CCU6 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WB15CCU6
RF Transceiver ICs STM32WB15CCU6
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-STM32WB15CCU6-ND STM32WB15CCU6
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.2
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24L01P-R7DKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4764-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details