STMicroelectronics, Inc. RF Transceiver ICs STM32WB10CCU5

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB10CCU5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB10CCU5-ND
RF Transceiver ICs 497-STM32WB10CCU5-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-UFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - STM32WB10CCU5 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WB10CCU5
RF Transceiver ICs STM32WB10CCU5
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-STM32WB10CCU5-ND STM32WB10CCU5
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.3
Interface USART
Operating Frequency 2400 MHz
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-QIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4737-C40-GUR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; 24-SSOP (0.154", 3.90mm Width)
View Details