STMicroelectronics, Inc. RF Transceiver ICs STM32WB05TNF7TR

Description
STM32WB05TNF7TR
Request a Quote Datasheet
Description
STM32WB05TNF7TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WB05TNF7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WB05TNF7TR-ND
RF Transceiver ICs 497-STM32WB05TNF7TR-ND
STM32WB05TNF7TR

STM32WB05TNF7TR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WB05TNF7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Data Rate 2000 kbps
Bias Current 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CYW20819A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54S139DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32193-A-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details