High-performance, IEEE 802.15.4 wireless system-on-chip with 128-Kbyte Flash, QFN40 Product overview: STM32W108HBU64TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108HBU64TR
Manufacturer: STMicroelectronics
Win Source Part Number: 898251-STM32W108HBU6
Series: STM32
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM® Cortex®-M3
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 18
Program Memory Type: FLASH (128kB)
Part Status: Obsolete
Family Name: STM32W108
Categories: Integrated Circuits (ICs)
Case / Package: 40-VFQFPN (6x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-11414-1, -497-11414-2, 497-11414-2, 497-11414-1, -497-11414-6, 497-11414-6
IC MCU 32BIT 128KB FLASH 40QFN
IC MCU 32BIT 128KB FLASH 40QFN
IC MCU 32BIT 128KB FLASH 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STM32W108HBU64TR | 898251-STM32W108HBU64TR | STM32W108HBU64TR | STM32W108HBU64TR | STM32W108HBU64TR |
| Product Name | High-Performance Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - STM32W108HBU64TR | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 2.1 to ? volts | 1.18 to 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Data Bus | 32 Bit | ||||
| RAM | 128 KB | 8 KB | 8 KB |