STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - Application Specific - STM32W108HBU61TR STM32W108HBU61TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117784-STM32W108HBU 61TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Applications: RF4CE, Remote Control Mounting: SMD (SMT) Number of I/O: 18 Program Memory Type: FLASH (128 kB) Controller Series: STM32W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VFQFPN (6x6) Supply Voltage - Operating: 1.18 V to 3.6 V Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117784-STM32W108HBU 61TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Applications: RF4CE, Remote Control Mounting: SMD (SMT) Number of I/O: 18 Program Memory Type: FLASH (128 kB) Controller Series: STM32W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VFQFPN (6x6) Supply Voltage - Operating: 1.18 V to 3.6 V Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32W108HBU61TR is a high-performance, IEEE 802.15.4 wireless system-on-chip microcontroller featuring a 32-bit ARM Cortex-M3 processor. It offers up to 256 Kbytes of embedded Flash memory and various RAM options (8/12/16 Kbytes). The device includes an AES128 encryption accelerator, a flexible ADC, and multiple serial communication interfaces such as SPI, UART, and I2C. It supports 24 configurable GPIOs with Schmitt trigger inputs. This microcontroller operates at frequencies of 6, 12, or 24 MHz and is designed for low power consumption, with a receive current of 27 mA and a transmit current of 31 mA at +3 dBm TX. It features a deep sleep current of 400 nA, making it suitable for battery-powered applications. The RF performance is notable, with a normal mode link budget of up to 102 dB and a configurable output power of up to +8 dBm. The STM32W108HBU61TR is packaged in compact 48-pin VFQFPN or UFQFPN formats, making it suitable for space-constrained designs. It is applicable in various fields, including smart energy, building automation, home automation, security, and wireless sensor networking.

Datasheet Summary
Powered by GS/AI

The STM32W108HBU61TR is a high-performance, IEEE 802.15.4 wireless system-on-chip microcontroller featuring a 32-bit ARM Cortex-M3 processor. It offers up to 256 Kbytes of embedded Flash memory and various RAM options (8/12/16 Kbytes). The device includes an AES128 encryption accelerator, a flexible ADC, and multiple serial communication interfaces such as SPI, UART, and I2C. It supports 24 configurable GPIOs with Schmitt trigger inputs. This microcontroller operates at frequencies of 6, 12, or 24 MHz and is designed for low power consumption, with a receive current of 27 mA and a transmit current of 31 mA at +3 dBm TX. It features a deep sleep current of 400 nA, making it suitable for battery-powered applications. The RF performance is notable, with a normal mode link budget of up to 102 dB and a configurable output power of up to +8 dBm. The STM32W108HBU61TR is packaged in compact 48-pin VFQFPN or UFQFPN formats, making it suitable for space-constrained designs. It is applicable in various fields, including smart energy, building automation, home automation, security, and wireless sensor networking.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STM32W108HBU61TR - 1117784-STM32W108HBU61TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STM32W108HBU61TR
1117784-STM32W108HBU61TR
Embedded - Embedded - Microcontrollers - Application Specific - STM32W108HBU61TR 1117784-STM32W108HBU61TR
Manufacturer: STMicroelectronics Win Source Part Number: 1117784-STM32W108HBU 61TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Applications: RF4CE, Remote Control Mounting: SMD (SMT) Number of I/O: 18 Program Memory Type: FLASH (128 kB) Controller Series: STM32W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VFQFPN (6x6) Supply Voltage - Operating: 1.18 V to 3.6 V Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117784-STM32W108HBU61TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Applications: RF4CE, Remote Control
Mounting: SMD (SMT)
Number of I/O: 18
Program Memory Type: FLASH (128 kB)
Controller Series: STM32W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VFQFPN (6x6)
Supply Voltage - Operating: 1.18 V to 3.6 V
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
High-Performance Embedded Microcontroller MCU
769-STM32W108HBU61TR
High-Performance Embedded Microcontroller MCU 769-STM32W108HBU61TR
High-performance, IEEE 802.15.4 wireless system-on-chip Product overview: STM32W108HBU61TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108HBU61TR can be used for catalog matching and distributor lookup.

High-performance, IEEE 802.15.4 wireless system-on-chip Product overview: STM32W108HBU61TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108HBU61TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - STM32W108HBU61TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
STM32W108HBU61TR
Embedded - Microcontrollers - Application Specific STM32W108HBU61TR
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - STM32W108HBU61TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
STM32W108HBU61TR
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers STM32W108HBU61TR
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Supplier's Site
Application Specific Microcontrollers - STM32W108HBU61TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
STM32W108HBU61TR
Application Specific Microcontrollers STM32W108HBU61TR
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1117784-STM32W108HBU61TR 769-STM32W108HBU61TR STM32W108HBU61TR STM32W108HBU61TR STM32W108HBU61TR
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STM32W108HBU61TR High-Performance Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL) Removed Removed; Obsolete
RAM 128 KB 8 KB 8 KB
ROM Type Flash; FLASH (128 kB)
Supply Voltage 1.18 to 3.6 volts 1.18 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers