STMicroelectronics, Inc. RF Transceiver ICs STM32W108CZU74TR

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-12997-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-12997-2-ND
RF Transceiver ICs 497-12997-2-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-12997-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 5000 kbps
Bias Current 22 to 28.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343151-02 - CYBT-343151-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
RF Receivers - 863-SI47961A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
2 suppliers