RF System on a Chip - SoC Hi-prf IEEE 802.15.4 wireless SOC 256Kb Product overview: STM32W108CCU74TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256Kb, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108CCU74TR
Manufacturer: STMicroelectronics
Win Source Part Number: 795733-STM32W108CCU7
Series: STM32
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Core Processor: ARM Cortex-M3
Package: 48-UFQFN Exposed Pad
Applications: RF4CE, Remote Control
Operating Supply Voltage: 1.18 V ~ 3.6 V
Interface: I2C, SPI, UART/USART
Number of I/O: 24
Program Memory Type: FLASH (256 kB)
RAM Size: 16K x 8
Part Status: Obsolete(EOL)
Controller Series: STM32W
Family Name: STM32W108CC
Categories: Integrated Circuits (ICs)
Introduction Date: August 20, 2009
ECCN: 5A002.a.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU ARM 256K FLASH 48UFQFPN
IC MCU ARM 256K FLASH 48UFQFPN
IC MCU ARM 256K FLASH 48UFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STM32W108CCU74TR | 795733-STM32W108CCU74TR | STM32W108CCU74TR | STM32W108CCU74TR | STM32W108CCU74TR |
| Product Name | 256Kb Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - STM32W108CCU74TR | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | |
| Supply Voltage | 2.1 to ? volts | 1.18 to 3.6 volts | 1.18 to 3.6 volts | ||
| Serial Interface | I2C, SPI, UART, USART | I²C; SPI; UART; USART; I2C, SPI, UART/USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||
| Package Type | Other; UFQFPN | Other; 48-UFQFN Exposed Pad |