High-performance, IEEE 802.15.4 wireless system-on-chip Product overview: STM32W108CBU61TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108CBU61TR
Win Source Part Number: 1264969-STM32W108CBU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: STM32
Core Processor: ARM® Cortex®-M3
Package: Tape & Reel
Applications: RF4CE, Remote Control
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART
Number of I/O: 24
Program Memory Type: FLASH (128kB)
RAM Size: 8K x 8
Controller Series: STM32W
Voltage - Supply: 1.18V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-11409-6,-497-114
Base Product Number: STM32W108
Product Status: Obsolete
IC MCU 32BIT 128KB FLASH 48QFN
IC MCU 32BIT 128KB FLASH 48QFN
IC MCU 32BIT 128KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STM32W108CBU61TR | 1264969-STM32W108CBU61TR | STM32W108CBU61TR | STM32W108CBU61TR | STM32W108CBU61TR |
| Product Name | High-Performance Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Package Type | Other; VFQFPN EP | QFP | Other; 48-VFQFN Exposed Pad | ||
| Pin Count | 48 | ||||
| Data Bus | 32 Bit | ||||
| RAM | 128 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH (128kB) |