Manufacturer: STMicroelectronics
Win Source Part Number: 795730-STM32W108C8U6
Series: STM32
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM Cortex-M3
Package: 48-VFQFN Exposed Pad
Applications: RF4CE, Remote Control
Mounting: SMD
Operating Supply Voltage: 1.18 V ~ 3.6 V
Interface: I2C, SPI, UART/USART
Number of I/O: 24
Program Memory Type: FLASH (64 kB)
RAM Size: 8K x 8
Part Status: Obsolete(EOL)
Controller Series: STM32W
Family Name: STM32W108C8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VFQFPN (7x7)
Introduction Date: December 03, 2010
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 48QFN Product overview: STM32W108C8U63TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108C8U63TR
IC MCU 32BIT 64KB FLASH 48QFN
IC MCU 32BIT 64KB FLASH 48QFN
IC MCU 32BIT 64KB FLASH 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795730-STM32W108C8U63TR | 769-STM32W108C8U63TR | STM32W108C8U63TR | STM32W108C8U63TR | STM32W108C8U63TR |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STM32W108C8U63TR | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | |||
| RAM | 64 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH (64 kB) | ||||
| Supply Voltage | 1.18 to 3.6 volts | 2.1 to ? volts | 1.18 to 3.6 volts | ||
| Serial Interface | I²C; SPI; UART; USART; I2C, SPI, UART/USART | I2C, SPI, UART, USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART |