Win Source Part Number: 1284000-STM32VLDISCO
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F10x
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-10633
Base Product Number: STM32
STM32F10x Discovery STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
F100, ON BOARD ST-LINK, DISCOVERY KIT; Silicon Manufacturer:STMicro
Development Boards & Kits - ARM Discovery STM32F100 Embedded ST-Link BRD
DISCOVERY STM32F10X EVAL BRD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284000-STM32VLDISCOVERY | 497-10633-ND | 21T4023 | STM32VLDISCOVERY | STM32VLDISCOVERY |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | F100, On Board St-Link, Discovery Kit; Silicon Manufacturer Stmicroelectronics | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |