The STM32U595RJT6Q is a 32-bit ultra-low-power microcontroller based on the Arm Cortex-M33 core with TrustZone and FPU, designed for applications requiring high performance and secure execution. It is supplied in a 64-pin LQFP package measuring 10 x 10 mm. The device operates from 1.71 V to 3.6 V and supports operating temperatures from -40 °C to +125 °C. It features up to 4 MB of flash memory with ECC, 2.5 MB of SRAM, and advanced low-power modes with current consumption as low as 150 nA in shutdown and 480 nA in standby with RTC. The microcontroller includes a LCD-TFT controller, MIPI DSI host with dual lanes, dual Octo-SPI interfaces, a 14-bit ADC at 2.5 Msps, a DAC, multiple communication peripherals including USB OTG HS, CAN FD, and up to 156 general-purpose I/Os. It meets the AEC-Q200 automotive qualification standard and is ECOPACK2 compliant.
IC MCU 32BIT 4MB FLASH 64LQFP
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 497-STM32U595RJT6Q-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 160 MHz |
| Bits | Other; A/D 12x12/14b SAR; D/A 2x12b |
| RAM | 2500 KB |
| ROM | 4000 KB |