IC MCU 32BIT 2MB FLASH 144LQFP Product overview: STM32U585ZIT6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U585ZIT6Q can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 144LQFP
Win Source Part Number: 1349946-STM32U585ZIT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: STM32U5
Core Processor: ARM® Cortex®-M33
Speed: 160MHz
Package: Bulk
Standard Package: 360
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 784K x 8
Data Converters: A/D 22x12/14b SAR; D/A 2x12b
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
IC MCU 32BIT 2MB FLASH 144LQFP
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32U585ZIT6Q | 497-STM32U585ZIT6Q-ND | 1349946-STM32U585ZIT6Q | STM32U585ZIT6Q | STM32U585ZIT6Q |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz |
| RAM | 784 KB | 784 KB | 2000 KB | 784 KB | 784 KB |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | |
| Serial Interface | CAN/I2C/SPI/UART/USART | CAN; SPI; UART; USART; USB |