ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)
IC MCU 32BIT 2MB FLASH 132UFBGA Product overview: STM32U585QII3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U585QII3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338177-STM32U585QII
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Core Processor: ARM® Cortex®-M33
Speed: 160MHz
Package: Tray
Standard Package: 416
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 106
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 784K x 8
Data Converters: A/D 24x12b/14b SAR; D/A 2x12b
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 132-UFBGA
Supplier Device Package: 132-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32U585
IC MCU 32BIT 2MB FLASH 132UFBGA
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 132-UFBGA (7x7)
ULTRA-LOW-POWER WITH FPU ARM COR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U585QII3-ND | 685-STM32U585QII3 | 1338177-STM32U585QII3 | STM32U585QII3 | STM32U585QII3 | STM32U585QII3 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b/14b SAR; D/A 2x12b | |||||
| RAM | 784 KB | 784 KB | 2000 KB | 784 KB | 784 KB | |
| ROM | 2000 KB |