IC MCU 32BIT 2MB FLASH 90UFBGA
IC MCU 32BIT 2MB FLASH 90UFBGA
IC MCU 32BIT 2MB FLASH 90UFBGA
IC MCU 32BIT 2MB FLASH 90UFBGA Product overview: STM32U585OIY6QTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U585OIY6QTR
Win Source Part Number: 1337747-STM32U585OIY
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: STM32U5
Core Processor: ARM® Cortex®-M33
Speed: 160MHz
Package: Tape & Reel
Standard Package: 5,000
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 784K x 8
Data Converters: A/D 16x12/14b SAR; D/A 2x12b
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 90-UFBGA, WLCSP
Supplier Device Package: 90-WLCSP (4.2x3.95)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
IC MCU 32BIT 2MB FLASH 90UFBGA
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U585OIY6QTR-ND | 330361 | 685-STM32U585OIY6QTR | 1337747-STM32U585OIY6QTR | STM32U585OIY6QTR | STM32U585OIY6QTR |
| Product Name | Microcontrollers | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 8 Bit; 8bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | ||
| Bits | Other; A/D 16x12/14b SAR; D/A 2x12b | |||||
| RAM | 784 KB | 784 KB | 2000 KB | 784 KB | 784 KB | |
| ROM | 2000 KB | 2000 KB |