IC MCU 32BIT 2MB FLASH 48UFQFPN
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 2MB FLASH 48UFQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U585CIU3Q-ND | STM32U585CIU3Q | STM32U585CIU3Q |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 10x12/14b SAR; D/A 2x12b | ||
| RAM | 784 KB | 784 KB | 784 KB |
| ROM | 2000 KB |