Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32U5
Package: Bulk
Product Status: Active
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit
Speed: 160MHz
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT
IC MCU 32BIT 2MB FLASH 169UFBGA Product overview: STM32U585AII6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U585AII6Q can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 169UFBGA
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
IC MCU 32BIT 2MB FLASH 169UFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32U585AII6Q | 497-STM32U585AII6Q-ND | STM32U585AII6Q | STM32U585AII6Q | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz |
| RAM | 784 KB | 784 KB | 784 KB | 784 KB | |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART/USART | CAN; SPI; UART; USART; USB |