STMicroelectronics Microcontrollers STM32U575ZIT6Q

Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32U575ZIT6Q-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32U575ZIT6Q-ND
Microcontrollers 497-STM32U575ZIT6Q-ND
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337707-STM32U575ZIT6Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337707-STM32U575ZIT6Q
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337707-STM32U575ZIT6Q
Win Source Part Number: 1337707-STM32U575ZIT 6Q Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: STM32U5 Core Processor: ARM® Cortex®-M33 Speed: 160MHz Package: Bulk Standard Package: 360 Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 784K x 8 Data Converters: A/D 22x12/14b SAR; D/A 2x12b Oscillator Type: External, Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected Mfr: STMicroelectronics

Win Source Part Number: 1337707-STM32U575ZIT6Q
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: STM32U5
Core Processor: ARM® Cortex®-M33
Speed: 160MHz
Package: Bulk
Standard Package: 360
Core Size: 32-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 784K x 8
Data Converters: A/D 22x12/14b SAR; D/A 2x12b
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
Mfr: STMicroelectronics

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-STM32U575ZIT6Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-STM32U575ZIT6Q
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-STM32U575ZIT6Q
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: STM32U575ZIT6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U575ZIT6Q can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: STM32U575ZIT6Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U575ZIT6Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32U575ZIT6Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32U575ZIT6Q
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32U575ZIT6Q
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32U575ZIT6Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32U575ZIT6Q
Microcontrollers STM32U575ZIT6Q
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32U575ZIT6Q-ND 1337707-STM32U575ZIT6Q 685-STM32U575ZIT6Q STM32U575ZIT6Q STM32U575ZIT6Q
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; A/D 22x12/14b SAR; D/A 2x12b
RAM 784 KB 2000 KB 784 KB 784 KB 784 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSLMCAFXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers