STMicroelectronics Microcontrollers STM32U575ZGT6

Description
IC MCU 32BIT 1MB FLASH 144LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32U575ZGT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32U575ZGT6-ND
Microcontrollers 497-STM32U575ZGT6-ND
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-STM32U575ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-STM32U575ZGT6
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-STM32U575ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: STM32U575ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U575ZGT6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: STM32U575ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32U575ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32U575ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32U575ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32U575ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32U575ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32U575ZGT6
Microcontrollers STM32U575ZGT6
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32U575ZGT6-ND 685-STM32U575ZGT6 STM32U575ZGT6 STM32U575ZGT6
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; A/D 24x12/14b SAR; D/A 2x12b
RAM 784 KB 784 KB 784 KB 784 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers