IC MCU 32BIT 2MB FLASH 48LQFP
IC MCU 32BIT 2MB FLASH 48LQFP
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 48-LQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U575CIT6Q-ND | STM32U575CIT6Q | STM32U575CIT6Q |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 10x12/14b SAR; D/A 2x12b | ||
| RAM | 784 KB | 784 KB | 784 KB |
| ROM | 2000 KB |