STMicroelectronics Microcontrollers STM32U575CGT6

Description
IC MCU 32BIT 1MB FLASH 48LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 48LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32U575CGT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32U575CGT6-ND
Microcontrollers 497-STM32U575CGT6-ND
IC MCU 32BIT 1MB FLASH 48LQFP

IC MCU 32BIT 1MB FLASH 48LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32U575CGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32U575CGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32U575CGT6
IC MCU 32BIT 1MB FLASH 48LQFP

IC MCU 32BIT 1MB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32U575CGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32U575CGT6
Microcontrollers STM32U575CGT6
ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32U575CGT6-ND STM32U575CGT6 STM32U575CGT6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz
Bits Other; A/D 11x12/14b SAR; D/A 2x12b
RAM 784 KB 784 KB 784 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers