STMicroelectronics, Inc.
Microcontrollers
STM32U535VCT6Q
Description
Arm Cortex-M33
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Arm Cortex-M33
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330652 |
497-STM32U535VCT6Q-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
Package Type
|
QFP; Other; LQFP
|
LFQP; Other; 100-LQFP
|
|
Pin Count
|
100
|
100
|
|
Clock Speed
|
|
160 MHz
|
|
Bits
|
|
Other; A/D 20x12/14b SAR; D/A 2x12b
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Active
Clock Speed
20 MHz
View Details
3 suppliers
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
62 KB
View Details
2 suppliers