STMicroelectronics, Inc.
Microcontrollers
STM32U385RGI6
Description
ARM Microcontroller
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontroller
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
333613 |
497-STM32U385RGI6-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
|
32 Bit
|
|
Clock Speed
|
|
96 MHz
|
|
Bits
|
|
Other; A/D 15x12b SAR; D/A 2x12b
|
|
RAM
|
|
256 KB
|
|
ROM
|
|
1000 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Supply Voltage
1.8 to 3.8 volts
Serial Interface
I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 12x10b
View Details
4 suppliers