ULTRA-LOW-POWER WITH FPU ARM COR
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U375VGT6Q-ND | 333604 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 96 MHz | |
| Bits | Other; A/D 18x12b SAR; D/A 2x12b | |
| RAM | 256 KB | 256 KB |
| ROM | 1000 KB | 1024 KB |