STMicroelectronics, Inc.
Microcontrollers
STM32U083CCU6TR
Description
Arm Cortex-M0+
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Arm Cortex-M0+
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330646 |
497-STM32U083CCU6TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
256 KB
|
256 KB
|
|
Package Type
|
QFP; Other; UFQFPN ECOPACK2
|
Other; 48-UFQFN Exposed Pad
|
|
Pin Count
|
48
|
48
|
|
Clock Speed
|
|
56 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details
Supply Voltage
1.8 to 3.8 volts
Serial Interface
I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers