IC MCU 32BIT 256KB FLASH 81UFBGA
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32U073MCI6-ND | 216841 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit |
| Clock Speed | 56 MHz | |
| Bits | Other; A/D 16x12b SAR; D/A 1x12b | |
| RAM | 40 KB | |
| ROM | 256 KB | 256 KB |