STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32PRIM-LABUPG

Description
STM32 Raisonance EvoPrimer STM32 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 Raisonance EvoPrimer STM32 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - STM32PRIM-LABUPG-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
STM32PRIM-LABUPG-ND
Embedded MCU, DSP Evaluation Boards STM32PRIM-LABUPG-ND
STM32 Raisonance EvoPrimer STM32 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 Raisonance EvoPrimer STM32 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284020-STM32PRIM-LABUPG - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284020-STM32PRIM-LABUPG
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284020-STM32PRIM-LABUPG
Win Source Part Number: 1284020-STM32PRIM-LA BUPG Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Accessories Utilized IC / Part: STM32 Board Type: Evaluation Platform Platform: Raisonance EvoPrimer Mounting Type: Fixed Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1284020-STM32PRIM-LABUPG
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Accessories
Utilized IC / Part: STM32
Board Type: Evaluation Platform
Platform: Raisonance EvoPrimer
Mounting Type: Fixed
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32PRIM-LABUPG
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32PRIM-LABUPG
RAISONANCE EVOPRIMER STM32 EVAL

RAISONANCE EVOPRIMER STM32 EVAL

Supplier's Site
Dev Board, Stm32 Evoprimer Monitor/program; Silicon Manufacturer Stmicroelectronics - 06X3691 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Stm32 Evoprimer Monitor/program; Silicon Manufacturer Stmicroelectronics
06X3691
Dev Board, Stm32 Evoprimer Monitor/program; Silicon Manufacturer Stmicroelectronics 06X3691
DEV BOARD, STM32 EVOPRIMER MONITOR/PROGRAM; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0, Cortex-M0+, Cortex-M3, Cortex-M4, Cortex-M7 RoHS Compliant: Yes

DEV BOARD, STM32 EVOPRIMER MONITOR/PROGRAM; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0, Cortex-M0+, Cortex-M3, Cortex-M4, Cortex-M7 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number STM32PRIM-LABUPG-ND 1284020-STM32PRIM-LABUPG STM32PRIM-LABUPG 06X3691
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Stm32 Evoprimer Monitor/program; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Raisonance EvoPrimer; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2739968 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Ethernet
Ports Ethernet; Wireless
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH258L15-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers