STMicroelectronics, Inc.
Microcontrollers
STM32N657I0H3QTR
Description
ARM Microcontroller
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontroller
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
333648 |
497-STM32N657I0H3QTR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
RAM
|
4200 KB
|
4200 KB
|
|
Pin Count
|
264
|
178
|
|
Clock Speed
|
|
800 MHz
|
|
Bits
|
|
Other; A/D 20x12b SAR
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details
RAM
8 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
SPI, UART, 2-Wire, USART
View Details
2 suppliers
Data Bus
16 Bit
RAM
4 KB
Supply Voltage
4.5 to 5.5 volts
View Details
6 suppliers