HIGH PERFORMANCE ARM CORTEX-M55
STMicroelectronics STM32N655L0H3Q
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32N655L0H3Q-ND | 266771 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 800 MHz | |
| Bits | Other; A/D 40x12b SAR | |
| RAM | 4200 KB | 4200 KB |
| ROM Type | ROMLess |