STMicroelectronics STM32N655A0H3Q
HIGH PERFORMANCE ARM CORTEX-M55
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 266765 | 497-STM32N655A0H3Q-ND |
| Product Name | Microcontrollers | Microcontrollers |
| RAM | 4200 KB | 4200 KB |
| ROM | 4400 KB | |
| Package Type | BGA; Other; VFBGA | Other; 169-VFBGA |
| Pin Count | 32 | 169 |
| Data Bus | 32 Bit |