STMicroelectronics, Inc.
Microcontrollers
STM32N647Z0H3Q
Description
ARM Microcontroller
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontroller
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
333641 |
497-STM32N647Z0H3Q-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
RAM
|
4200 KB
|
4200 KB
|
|
Pin Count
|
264
|
142
|
|
Clock Speed
|
|
800 MHz
|
|
Bits
|
|
Other; A/D 20x12b SAR
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
2 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
2 KB
View Details
4 suppliers
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details