ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
IC MPU STM32MP1 650MHZ 361TFBGA
MPU WITH ARM DUAL CORTEX-A7 650
MPU WITH ARM DUAL CORTEX-A7 650
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | STM32MP157CAC3T-ND | STM32MP157CAC3T | STM32MP157CAC3T | STM32MP157CAC3T | STM32MP157CAC3T | STM32MP157CAC3T |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM® Cortex®-A7 | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 | |
| Supply Voltage | 2.5V; 3.3V | |||||
| Package Type | Other; 361-TFBGA | Other; 361-TFBGA | BGA; Other; 361-TFBGA |