STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32MP157C-DK2

Description
STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19038-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19038-ND
Embedded MCU, DSP Evaluation Boards 497-19038-ND
STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board

STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1354315-STM32MP157C-DK2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1354315-STM32MP157C-DK2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1354315-STM32MP157C-DK2
Win Source Part Number: 1354315-STM32MP157C- DK2 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 44 pct. Type: MPU MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32MP1 Package: Bulk Product Status: Obsolete Mounting Type: Fixed HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: ARM® Cortex®-A7, Cortex®-M4 Utilized IC / Part: STM32MP157C Platform: Discovery Contents: Board(s), LCD Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield, Raspberry Pi HAT (40 pin) Board Type: Evaluation Platform Operating System: Linux

Win Source Part Number: 1354315-STM32MP157C-DK2
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 44 pct.
Type: MPU
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32MP1
Package: Bulk
Product Status: Obsolete
Mounting Type: Fixed
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: ARM® Cortex®-A7, Cortex®-M4
Utilized IC / Part: STM32MP157C
Platform: Discovery
Contents: Board(s), LCD
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield, Raspberry Pi HAT (40 pin)
Board Type: Evaluation Platform
Operating System: Linux

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32MP157C-DK2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32MP157C-DK2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32MP157C-DK2
DISCOVERY STM32MP157C CRYPTO BRD

DISCOVERY STM32MP157C CRYPTO BRD

Supplier's Site
Development Boards & Kits - ARM - STM32MP157C-DK2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32MP157C-DK2
Development Boards & Kits - ARM STM32MP157C-DK2
Development Boards & Kits - ARM Discovery kit with STM32MP157C MPU

Development Boards & Kits - ARM Discovery kit with STM32MP157C MPU

Buy Now Datasheet
Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics - 98AC7614 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics
98AC7614
Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics 98AC7614
DISCOVERY KIT, 32BIT CORTEX-A7/CORTEX-M4; SILICON MANUFACTURER:STMICRO ELECTRONICS; NO. OF BITS:32BIT; SILICON FAMILY NAME:STM32; CORE ARCHITECTURE:ARM; CORE SUB-ARCHITECTURE:COR TEX-A7, CORTEX-M4; SILICON CORE NUMBER:STM32MP157CAC 3; ROHS COMPLIANT: YES

DISCOVERY KIT, 32BIT CORTEX-A7/CORTEX-M4; SILICON MANUFACTURER:STMICROELECTRONICS; NO. OF BITS:32BIT; SILICON FAMILY NAME:STM32; CORE ARCHITECTURE:ARM; CORE SUB-ARCHITECTURE:CORTEX-A7, CORTEX-M4; SILICON CORE NUMBER:STM32MP157CAC3; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19038-ND 1354315-STM32MP157C-DK2 STM32MP157C-DK2 STM32MP157C-DK2 98AC7614
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products