STMicroelectronics, Inc. Microprocessors STM32MP157AAB3T

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-19097-6-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19097-6-ND
Microprocessors 497-19097-6-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Microprocessors - 497-19097-1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19097-1-ND
Microprocessors 497-19097-1-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Microprocessors - 497-19097-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-19097-2-ND
Microprocessors 497-19097-2-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261878-STM32MP157AAB3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261878-STM32MP157AAB3T
Integrated Circuits (ICs) - Embedded - Microprocessors 1261878-STM32MP157AAB3T
Win Source Part Number: 1261878-STM32MP157AA B3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps, GbE USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tape & Reel Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,800 Package / Case: 354-LFBGA Supplier Device Package: 354-LFBGA (16x16) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19097-1,497-1909 7-2,497-19097-6 Base Product Number: STM32

Win Source Part Number: 1261878-STM32MP157AAB3T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps, GbE
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tape & Reel
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,800
Package / Case: 354-LFBGA
Supplier Device Package: 354-LFBGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19097-1,497-19097-2,497-19097-6
Base Product Number: STM32

Buy Now Datasheet
Embedded - Microprocessors - STM32MP157AAB3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP157AAB3T
Embedded - Microprocessors STM32MP157AAB3T
MPU ARM DUAL CORTEX-A7 650 MHZ A

MPU ARM DUAL CORTEX-A7 650 MHZ A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP157AAB3T
Microprocessors - MPU STM32MP157AAB3T
Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, 3D GPU, TFT/MIPI DSI displays, FD-CAN

Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-time coprocessor, 3D GPU, TFT/MIPI DSI displays, FD-CAN

Buy Now Datasheet
Microprocessors - STM32MP157AAB3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP157AAB3T
Microprocessors STM32MP157AAB3T
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP157AAB3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP157AAB3T
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP157AAB3T
IC MPU STM32MP1 650MHZ 354LFBGA

IC MPU STM32MP1 650MHZ 354LFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-19097-6-ND 1261878-STM32MP157AAB3T STM32MP157AAB3T STM32MP157AAB3T STM32MP157AAB3T STM32MP157AAB3T
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 354-LFBGA BGA; Other; 354-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453201MXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D42B-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.26 V
Package Type Other; Tape & Reel (TR)
Pin Count 361
View Details
7 suppliers