Win Source Part Number: 1283944-STM32MP157A-
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32MP1
Type: MPU
Core Processor: ARM® Cortex®-A7, Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32MP157A
Board Type: Evaluation Platform
Operating System: Linux
Mounting Type: Fixed
ECCN: 5D002A1
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19039,497-STM32M
Base Product Number: STM32
Product Status: Obsolete
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Raspberry Pi HAT (40 pin)
STM32MP157A STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
STM32MP157A EVAL BRD
Development Boards & Kits - ARM Evaluation board with STM32MP157A MPU
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283944-STM32MP157A-EV1 | 497-STM32MP157A-EV1-ND | STM32MP157A-EV1 | STM32MP157A-EV1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |