STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32MP157A-DK1

Description
STM32MP157A Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32MP157A Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19037-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19037-ND
Embedded MCU, DSP Evaluation Boards 497-19037-ND
STM32MP157A Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board

STM32MP157A Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283943-STM32MP157A-DK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283943-STM32MP157A-DK1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283943-STM32MP157A-DK1
Win Source Part Number: 1283943-STM32MP157A- DK1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32MP1 Type: MPU Core Processor: ARM® Cortex®-A7, Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32MP157A Board Type: Evaluation Platform Operating System: Linux Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19037 Base Product Number: STM32 Product Status: Obsolete Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK Interconnect System: Arduino R3 Shield, Raspberry Pi HAT (40 pin)

Win Source Part Number: 1283943-STM32MP157A-DK1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32MP1
Type: MPU
Core Processor: ARM® Cortex®-A7, Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32MP157A
Board Type: Evaluation Platform
Operating System: Linux
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19037
Base Product Number: STM32
Product Status: Obsolete
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK
Interconnect System: Arduino R3 Shield, Raspberry Pi HAT (40 pin)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32MP157A-DK1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32MP157A-DK1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32MP157A-DK1
DISCOVERY STM32MP157A EVAL BRD

DISCOVERY STM32MP157A EVAL BRD

Supplier's Site
Development Boards & Kits - ARM - STM32MP157A-DK1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32MP157A-DK1
Development Boards & Kits - ARM STM32MP157A-DK1
Development Boards & Kits - ARM Discovery kit with STM32MP157A MPU

Development Boards & Kits - ARM Discovery kit with STM32MP157A MPU

Buy Now Datasheet
Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics - 98AC7612 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics
98AC7612
Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics 98AC7612
DISCOVERY KIT, 32BIT CORTEX-A7/CORTEX-M4; SILICON MANUFACTURER:STMICRO ELECTRONICS; NO. OF BITS:32BIT; SILICON FAMILY NAME:STM32; CORE ARCHITECTURE:ARM; CORE SUB-ARCHITECTURE:COR TEX-A7, CORTEX-M4; SILICON CORE NUMBER:STM32MP157AAC 3; ROHS COMPLIANT: YES

DISCOVERY KIT, 32BIT CORTEX-A7/CORTEX-M4; SILICON MANUFACTURER:STMICROELECTRONICS; NO. OF BITS:32BIT; SILICON FAMILY NAME:STM32; CORE ARCHITECTURE:ARM; CORE SUB-ARCHITECTURE:CORTEX-A7, CORTEX-M4; SILICON CORE NUMBER:STM32MP157AAC3; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19037-ND 1283943-STM32MP157A-DK1 STM32MP157A-DK1 STM32MP157A-DK1 98AC7612
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Discovery Kit, 32Bit Cortex-A7/cortex-M4; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-ACT72350EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Motor Controller/Driver
View Details
EB,PMA-545G2+,DQ849,SMA,50 OHM - TB-607-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Sensor Development Tools - 1743237 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details