STMicroelectronics, Inc. Microprocessors STM32MP153DAB1

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-STM32MP153DAB1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-STM32MP153DAB1-ND
Microprocessors 497-STM32MP153DAB1-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261827-STM32MP153DAB1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261827-STM32MP153DAB1
Integrated Circuits (ICs) - Embedded - Microprocessors 1261827-STM32MP153DAB1
Win Source Part Number: 1261827-STM32MP153DA B1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 209MHz, 800MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 84 Package / Case: 354-LFBGA Supplier Device Package: 354-LFBGA (16x16) Temperature Range - Operating: -20°C ~ 105°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32MP153DAB1 Base Product Number: STM32

Win Source Part Number: 1261827-STM32MP153DAB1
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 209MHz, 800MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 84
Package / Case: 354-LFBGA
Supplier Device Package: 354-LFBGA (16x16)
Temperature Range - Operating: -20°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32MP153DAB1
Base Product Number: STM32

Buy Now Datasheet
Microprocessors - STM32MP153DAB1 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP153DAB1
Microprocessors STM32MP153DAB1
MPU WITH ARM DUAL CORTEX-A7 800

MPU WITH ARM DUAL CORTEX-A7 800

Supplier's Site Datasheet
Embedded - Microprocessors - STM32MP153DAB1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP153DAB1
Embedded - Microprocessors STM32MP153DAB1
MPU WITH ARM DUAL CORTEX-A7 800

MPU WITH ARM DUAL CORTEX-A7 800

Supplier's Site Datasheet
Microprocessors - STM32MP153DAB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP153DAB1
Microprocessors STM32MP153DAB1
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP153DAB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP153DAB1
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP153DAB1
IC MPU STM32MP1 800MHZ 354LFBGA

IC MPU STM32MP1 800MHZ 354LFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-STM32MP153DAB1-ND 1261827-STM32MP153DAB1 STM32MP153DAB1 STM32MP153DAB1 STM32MP153DAB1 STM32MP153DAB1
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 354-LFBGA Other; 354-LFBGA BGA; Other; 354-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details