ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
IC MPU STM32MP1 650MHZ 448LFBGA
MPU WITH ARM DUAL CORTEX-A7 650
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | STM32MP153AAA3T-ND | STM32MP153AAA3T | STM32MP153AAA3T | STM32MP153AAA3T | STM32MP153AAA3T |
| Product Name | Microprocessors | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM; ARM® Cortex®-A7 | |
| Supply Voltage | 2.5V; 3.3V | ||||
| Package Type | Other; 448-LFBGA | BGA; Other; 448-LFBGA |