STMicroelectronics, Inc. 800MHZ Embedded Microprocessor MPU STM32MP151FAD1

Description
IC MPU STM32MP1 800MHZ 257TFBGA Product overview: STM32MP151FAD1 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP151FAD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU STM32MP1 800MHZ 257TFBGA Product overview: STM32MP151FAD1 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP151FAD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-STM32MP151FAD1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-STM32MP151FAD1
800MHZ Embedded Microprocessor MPU 694-STM32MP151FAD1
IC MPU STM32MP1 800MHZ 257TFBGA Product overview: STM32MP151FAD1 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP151FAD1 can be used for catalog matching and distributor lookup.

IC MPU STM32MP1 800MHZ 257TFBGA Product overview: STM32MP151FAD1 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STM32MP151FAD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 497-STM32MP151FAD1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-STM32MP151FAD1-ND
Microprocessors 497-STM32MP151FAD1-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1368691-STM32MP151FAD1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1368691-STM32MP151FAD1
Integrated Circuits (ICs) - Embedded - Microprocessors 1368691-STM32MP151FAD1
Win Source Part Number: 1368691-STM32MP151FA D1 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -20°C ~ 105°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32MP1 Package: Tray Product Status: Active Package / Case: 257-TFBGA Supplier Device Package: 257-TFBGA (10x10) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 209MHz, 800MHz Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ

Win Source Part Number: 1368691-STM32MP151FAD1
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -20°C ~ 105°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32MP1
Package: Tray
Product Status: Active
Package / Case: 257-TFBGA
Supplier Device Package: 257-TFBGA (10x10)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 209MHz, 800MHz
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ

Buy Now Datasheet
Microprocessors - STM32MP151FAD1 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
STM32MP151FAD1
Microprocessors STM32MP151FAD1
MPU WITH ARM CORTEX-A7 800 MHZ,

MPU WITH ARM CORTEX-A7 800 MHZ,

Supplier's Site Datasheet
Embedded - Microprocessors - STM32MP151FAD1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP151FAD1
Embedded - Microprocessors STM32MP151FAD1
MPU WITH ARM CORTEX-A7 800 MHZ,

MPU WITH ARM CORTEX-A7 800 MHZ,

Supplier's Site Datasheet
Microprocessors - STM32MP151FAD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP151FAD1
Microprocessors STM32MP151FAD1
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 257-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP151FAD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP151FAD1
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP151FAD1
IC MPU STM32MP1 800MHZ 257TFBGA

IC MPU STM32MP1 800MHZ 257TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-STM32MP151FAD1 497-STM32MP151FAD1-ND 1368691-STM32MP151FAD1 STM32MP151FAD1 STM32MP151FAD1 STM32MP151FAD1 STM32MP151FAD1
Product Name 800MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family STM32 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.8|2.5|3.3 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; Tray Other; 257-TFBGA Other; 257-TFBGA BGA; Other; 257-TFBGA
Pin Count 257 257
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details