ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 361-TFBGA (12x12)
IC MPU STM32MP1 800MHZ 361TFBGA
MPU WITH ARM CORTEX-A7 800 MHZ,
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 361-TFBGA (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 497-STM32MP151FAC1-ND | STM32MP151FAC1 | STM32MP151FAC1 | STM32MP151FAC1 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM; ARM® Cortex®-A7 | ARM® Cortex®-A7 |
| Supply Voltage | 2.5V; 3.3V | |||
| Package Type | Other; 361-TFBGA | BGA; Other; 361-TFBGA |