ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)
MPU WITH ARM CORTEX-A7 800 MHZ,
IC MPU STM32MP1 800MHZ 354LFBGA
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 800MHz 354-LFBGA (16x16)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 497-STM32MP151DAB1-ND | STM32MP151DAB1 | STM32MP151DAB1 | STM32MP151DAB1 |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A7 | ARM; ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 | ARM® Cortex®-A7 |
| Supply Voltage | 2.5V; 3.3V | |||
| Package Type | Other; 354-LFBGA | BGA; Other; 354-LFBGA |