STMicroelectronics, Inc. Microprocessors STM32MP151CAB3T

Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - STM32MP151CAB3T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
STM32MP151CAB3T-ND
Microprocessors STM32MP151CAB3T-ND
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261874-STM32MP151CAB3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261874-STM32MP151CAB3T
Integrated Circuits (ICs) - Embedded - Microprocessors 1261874-STM32MP151CAB3T
Win Source Part Number: 1261874-STM32MP151CA B3T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: STM32MP1 Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 209MHz, 650MHz Co-Processors/DSP: ARM® Cortex®-M4 RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI-CEC, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3) Voltage - I/O: 2.5V, 3.3V Security Features: ARM TZ Package: Tray Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB Standard Package: 1,800 Package / Case: 354-LFBGA Supplier Device Package: 354-LFBGA (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1261874-STM32MP151CAB3T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: STM32MP1
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 209MHz, 650MHz
Co-Processors/DSP: ARM® Cortex®-M4
RAM Controllers: DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI-CEC, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O: 2.5V, 3.3V
Security Features: ARM TZ
Package: Tray
Additional Interfaces: CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Standard Package: 1,800
Package / Case: 354-LFBGA
Supplier Device Package: 354-LFBGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Microprocessors - STM32MP151CAB3T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
STM32MP151CAB3T
Microprocessors STM32MP151CAB3T
ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

ARM® Cortex®-A7 Microprocessor IC STM32MP1 1 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - STM32MP151CAB3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
STM32MP151CAB3T
Embedded - Microprocessors STM32MP151CAB3T
MPU WITH ARM CORTEX-A7 650 MHZ,

MPU WITH ARM CORTEX-A7 650 MHZ,

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
STM32MP151CAB3T
Microprocessors - MPU STM32MP151CAB3T
Microprocessors - MPU

Microprocessors - MPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - STM32MP151CAB3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
STM32MP151CAB3T
Integrated Circuits (ICs) - Embedded - Microprocessors STM32MP151CAB3T
IC MPU STM32MP1 650MHZ 354LFBGA

IC MPU STM32MP1 650MHZ 354LFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number STM32MP151CAB3T-ND 1261874-STM32MP151CAB3T STM32MP151CAB3T STM32MP151CAB3T STM32MP151CAB3T STM32MP151CAB3T
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 354-LFBGA BGA; Other; 354-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707DZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1806 Sitara Processor - AM1806EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X75D5M-I/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details